RS Components, Ltd.
Junction Boxes
390743
Description
Connector Box 30A
Request a Quote
Email Supplier
Description
Connector Box 30A
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
390743 |
|
Product Name
|
Junction Boxes |
|
Type
|
Junction Box
|
|
Shape
|
Rectangular
|
|
Length
|
1.93 inch (49 mm)
|
|
Width
|
4.33 inch (110 mm)
|
|
Depth
|
1.1 inch (28 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Width
23.62 inch (600 mm)
Depth
11.81 inch (300 mm)
View Details
Shape
Rectangular
Length
3.46 inch (88 mm)
Width
5.75 inch (146 mm)
View Details
Type
Junction Box
Width
9.45 inch (240 mm)
Depth
5.91 inch (150 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
5.91 inch (150 mm)
View Details