RS Components, Ltd.
Desktop Enclosures
3732255
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
3732255 |
|
Product Name
|
Desktop Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
5.91 inch (150 mm)
|
|
Width
|
3.94 inch (100 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Length
11.02 inch (280 mm)
Width
8.66 inch (220 mm)
Depth
11.02 inch (280 mm)
View Details
Shape
Rectangular
Length
6.3 inch (160 mm)
Width
3.94 inch (100 mm)
View Details
Type
Junction Box
Length
1.97 inch (50 mm)
Width
3.46 inch (88 mm)
View Details
Type
Junction Box
Length
5.91 inch (150 mm)
Width
22.64 inch (575 mm)
View Details