RS Components, Ltd. Hook Up Wire 363351

Description
Prysmian 20147330 Hook Up Wire
Request a Quote
Description
Prysmian 20147330 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 363351 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
363351
Hook Up Wire 363351
Prysmian 20147330 Hook Up Wire

Prysmian 20147330 Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 363351
Product Name Hook Up Wire
Nominal Diameter 0.1654 inch (4.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1113146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.0756 inch (1.92 mm)
Wire Insulation Polyamide
View Details
Hook Up Wire - 1805955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Hook Up Wire - 1225871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 1805940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details