RS Components, Ltd. Hook Up Wire 1225858

Description
RS PRO AUTO-1.0-BRO Hook Up Wire
Request a Quote
Description
RS PRO AUTO-1.0-BRO Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 1225858 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
1225858
Hook Up Wire 1225858
RS PRO AUTO-1.0-BRO Hook Up Wire

RS PRO AUTO-1.0-BRO Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 1225858
Product Name Hook Up Wire
Nominal Diameter 0.1063 inch (2.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 1853965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3150 inch (8 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1225859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 1805926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details