RS Components, Ltd. Castor Wheels 3469884

Description
LAG 19155 Castor
Request a Quote
Description
LAG 19155 Castor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 3469884 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
3469884
Castor Wheels 3469884
LAG 19155 Castor

LAG 19155 Castor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 3469884
Product Name Castor Wheels
Wheel Type Pur
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2823648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 441 lbs (200 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.5 inch (38 mm)
View Details
Castor Wheels - 2270245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 3064344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.57 inch (40 mm)
View Details
Castor Wheels - 1830091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Metal; Steel
Maximum Load 441 lbs (200 kg)
View Details