RS Components, Ltd. General Purpose Enclosures 336886

Description
RS PRO ZM92.57.25UJ ABS
Request a Quote
Description
RS PRO ZM92.57.25UJ ABS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 336886 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
336886
General Purpose Enclosures 336886
RS PRO ZM92.57.25UJ ABS

RS PRO ZM92.57.25UJ ABS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 336886
Product Name General Purpose Enclosures
Length 4.33 inch (110 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
Junction Boxes - 117392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 3.98 inch (101 mm)
View Details
General Purpose Enclosures - 1228918 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.86 inch (98 mm)
Width 3.86 inch (98 mm)
View Details
Adaptable Boxes - 1219699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 11.02 inch (280 mm)
Width 8.66 inch (220 mm)
Depth 11.02 inch (280 mm)
View Details