RS Components, Ltd. HDMI Cables 325131

Description
Hama 00205008 HDMI Cable
Request a Quote
Description
Hama 00205008 HDMI Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 325131 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
325131
HDMI Cables 325131
Hama 00205008 HDMI Cable

Hama 00205008 HDMI Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 325131
Product Name HDMI Cables
Cable Length 0.0246 ft (0.0750 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Video Converters - 1778832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 0.8366 ft (2.55 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 2369090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 1828769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 1.64 ft (5 dm)
Connector Type Hdmi
View Details
DisplayPort Cables - 1924521 - RS Components, Ltd.
Specs
Application Video
Product Type DisplayPort
Cable Length 9.84 ft (30 dm)
View Details