RS Components, Ltd. HDMI Cables 1828769

Description
50cm HDMI M-M HS+E Cable Super Slim Soft
Request a Quote
Description
50cm HDMI M-M HS+E Cable Super Slim Soft
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 1828769 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
1828769
HDMI Cables 1828769
50cm HDMI M-M HS+E Cable Super Slim Soft

50cm HDMI M-M HS+E Cable Super Slim Soft

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1828769
Product Name HDMI Cables
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Video Converters - 1778789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.3527 ft (1.07 dm)
View Details
Video Converters - 1778744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 0.2690 ft (0.8200 dm)
View Details
HDMI Cables - 1765759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Type Flat Cable
Cable Length 16.4 ft (50 dm)
View Details
HDMI Cables - 1765694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 49.21 ft (150 dm)
Connector Type Hdmi
View Details