RS Components, Ltd. HDMI Cables 2369090

Description
RS PRO 99HD4-02BL HDMI Cable
Request a Quote
Description
RS PRO 99HD4-02BL HDMI Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2369090 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2369090
HDMI Cables 2369090
RS PRO 99HD4-02BL HDMI Cable

RS PRO 99HD4-02BL HDMI Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2369090
Product Name HDMI Cables
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1765746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Product Type DVI Cable
Cable Length 16.4 ft (50 dm)
View Details
AV Adapters - 277313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 0.1004 ft (0.3060 dm)
View Details
Video Converters - 1975499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.3937 ft (1.2 dm)
View Details
Video Converters - 1861958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 755 ft (2300 dm)
Standards / Certifications RoHS
View Details