RS Components, Ltd. HDMI Cables 325091

Description
NetworkCable CAT 6a 10Gbps SFTP 25cm
Request a Quote
Description
NetworkCable CAT 6a 10Gbps SFTP 25cm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 325091 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
325091
HDMI Cables 325091
NetworkCable CAT 6a 10Gbps SFTP 25cm

NetworkCable CAT 6a 10Gbps SFTP 25cm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 325091
Product Name HDMI Cables
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Video Converters - 1778769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.4921 ft (1.5 dm)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
HDMI Cables - 1828579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 9.84 ft (30 dm)
Connector Type Mini hdmi
View Details
HDMI Cables - 2240986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details