RS Components, Ltd. Drill Bits 303026

Description
Tivoly 11454110220 Drill Bit
Request a Quote
Description
Tivoly 11454110220 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 303026 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
303026
Drill Bits 303026
Tivoly 11454110220 Drill Bit

Tivoly 11454110220 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 303026
Product Name Drill Bits
OAL 2.09 inch (53 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.236 inch (6.0 mm)
OAL 5.91 inch (150 mm)
Material Carbide; Carbide tipped
View Details
Drill Bit Sets - 212941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill Set
Units Metric
Drill Type Twist
View Details
Hole Saws & Core Drill Bits - 215883 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.134 inch (105.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Specialist Drill Bits - 232513 - RS Components, Ltd.
Specs
Units Metric
Designation 37mm
Diameter 0.276 to 1.457 inch (7.0 to 37.0 mm)
View Details