RS Components, Ltd. Drill Bits 302928

Description
Tivoly 11454140450 Drill Bit
Request a Quote
Description
Tivoly 11454140450 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 302928 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
302928
Drill Bits 302928
Tivoly 11454140450 Drill Bit

Tivoly 11454140450 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 302928
Product Name Drill Bits
OAL 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221614 - RS Components, Ltd.
Specs
Units Metric
Designation 40mm
Diameter 0.984 to 1.575 inch (25.0 to 40.0 mm)
View Details
Drill Bits - 215029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.276 inch (7.0 mm)
OAL 5.91 inch (150 mm)
Material Carbide; Carbide tipped
View Details
Drill Bit Sets - 216690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill Set
Units Metric
Drill Type Twist
View Details
Drill Bits - 214155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.244 inch (6.2 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details