RS Components, Ltd. Pliers 288804

Description
Ega-Master 62343 Plier
Request a Quote
Description
Ega-Master 62343 Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 288804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
288804
Pliers 288804
Ega-Master 62343 Plier

Ega-Master 62343 Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 288804
Product Name Pliers
Length 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.7480 inch (19 mm)
Features Electrically Insulated
View Details
Pliers - 2380791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Jaw Capacity 0.0315 inch (0.8000 mm)
Features Electrically Insulated
View Details
Plier Sets - 1363408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 12 inch (305 mm)
View Details
Pliers - 161079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 4.72 inch (120 mm)
Features Electrically Insulated
View Details