RS Components, Ltd. Cable Spiral Wrapping 2873346

Description
StarTech.com CMSCOILED4
Request a Quote
Description
StarTech.com CMSCOILED4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Spiral Wrapping - 2873346 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Spiral Wrapping
2873346
Cable Spiral Wrapping 2873346
StarTech.com CMSCOILED4

StarTech.com CMSCOILED4

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 2873346
Product Name Cable Spiral Wrapping
Sleeving Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

Cable Sleeves - 1812015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.3150 to 0.8661 inch (8 to 22 mm)
View Details
Cable Sleeves - 1789506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material PTFE - Teflon®
Diameter 0.1201 inch (3.05 mm)
View Details
Heat Shrink Tubing - 137421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.46 inch (37 mm)
View Details
Cable Sleeves - 1893176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material PVC
Diameter 0.1181 to 0.5000 inch (3 to 12.7 mm)
View Details