RS Components, Ltd. Cable Sleeves 1789506

Description
Clear PTFE 5m Sleeve, 3.05mm bore
Request a Quote
Description
Clear PTFE 5m Sleeve, 3.05mm bore
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 1789506 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
1789506
Cable Sleeves 1789506
Clear PTFE 5m Sleeve, 3.05mm bore

Clear PTFE 5m Sleeve, 3.05mm bore

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 1789506
Product Name Cable Sleeves
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Cable Sleeves - 101729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Polypropylene
Diameter 0.5906 to 0.6299 inch (15 to 16 mm)
View Details
Heat Shrink Tubing - 137422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.57 inch (40 mm)
View Details
Heat Shrink Tubing - 137415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.7087 inch (18 mm)
View Details
Cable Spiral Wrapping - 2044416 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Diameter 0.4724 to 1.26 inch (12 to 32 mm)
View Details