RS Components, Ltd. Workbenches 2848968

Description
MEUBLE ETABLI 7 TIROIRS : 5 TIROIRS 75 M
Request a Quote
Description
MEUBLE ETABLI 7 TIROIRS : 5 TIROIRS 75 M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Workbenches - 2848968 - RS Components, Ltd.
Corby, Northants, United Kingdom
Workbenches
2848968
Workbenches 2848968
MEUBLE ETABLI 7 TIROIRS : 5 TIROIRS 75 M

MEUBLE ETABLI 7 TIROIRS : 5 TIROIRS 75 M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 2848968
Product Name Workbenches
Type Drawer Workbench
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 2848960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 78.7 inch (2000 mm)
Width 29.5 inch (750.00 mm)
View Details
Workbenches - 1357338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type ESD Workbench
Length 27.6 inch (700 mm)
Width 70.9 inch (1800.00 mm)
View Details
Workbenches - 9097084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 27.6 inch (700 mm)
Width 70.9 inch (1800.00 mm)
View Details
Workbenches - 2723778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Mobile Framework Bench
Length 23.6 inch (600 mm)
Width 27.6 inch (700.00 mm)
View Details