RS Components, Ltd. Workbenches 2848960

Description
SAM ETAB-KIT200-2 Workbench
Request a Quote
Description
SAM ETAB-KIT200-2 Workbench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Workbenches - 2848960 - RS Components, Ltd.
Corby, Northants, United Kingdom
Workbenches
2848960
Workbenches 2848960
SAM ETAB-KIT200-2 Workbench

SAM ETAB-KIT200-2 Workbench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 2848960
Product Name Workbenches
Length 78.7 inch (2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Worktops - 1357359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Esd bench top
Length 47.2 inch (1200 mm)
Width 29.5 inch (750.00 mm)
View Details
Workbenches - 1357335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 59.1 inch (1500 mm)
Width 27.6 inch (700.00 mm)
View Details
Workbenches - 1770272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 59.1 inch (1500 mm)
Width 29.5 inch (750.00 mm)
View Details
Workbenches - 2723785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 31.5 inch (800 mm)
Width 59.1 inch (1500.00 mm)
Height 36.6 inch (930 mm)
View Details