RS Components, Ltd. Girder Clips 277137

Description
RS PRO 7TCA084030R1034 ECM-2532
Request a Quote
Description
RS PRO 7TCA084030R1034 ECM-2532
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Girder Clips - 277137 - RS Components, Ltd.
Corby, Northants, United Kingdom
Girder Clips
277137
Girder Clips 277137
RS PRO 7TCA084030R1034 ECM-2532

RS PRO 7TCA084030R1034 ECM-2532

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 277137
Product Name Girder Clips
Diameter 0.984 to 1.260 inch (25 to 32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 2269002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Steel; Steel
View Details
Cable Clips & Clamps - 1720843 - RS Components, Ltd.
Specs
Type Cable clamp
Diameter 0.375 inch (9.53 mm)
Material Steel; Rubber, Steel
View Details
P-Clips - 2538542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.669 inch (17 mm)
Material Steel; Mild Steel
View Details
Cable Clips & Clamps - 1823854 - RS Components, Ltd.
Specs
Type Clip
Diameter 0.315 inch (8 mm)
Material Steel; Steel
View Details