RS Components, Ltd. Pliers 2765874

Description
Avit AV06030 Water Pump Plier
Request a Quote
Description
Avit AV06030 Water Pump Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2765874 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2765874
Pliers 2765874
Avit AV06030 Water Pump Plier

Avit AV06030 Water Pump Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2765874
Product Name Pliers
Length 9.84 inch (250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 161142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Round-Nose; Specialty / Other; Round nose pliers
Length 5.12 inch (130 mm)
View Details
Pliers - 1325256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.1 inch (155 mm)
Jaw Length 1.57 inch (40 mm)
View Details
Plier Sets - 1363408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 12 inch (305 mm)
View Details
Pliers - 2380791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Jaw Capacity 0.0315 inch (0.8000 mm)
Features Electrically Insulated
View Details