RS Components, Ltd. Pliers 171353

Description
PINCE A BEC COUDE ISOLANTE - XL
Request a Quote
Description
PINCE A BEC COUDE ISOLANTE - XL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 171353 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
171353
Pliers 171353
PINCE A BEC COUDE ISOLANTE - XL

PINCE A BEC COUDE ISOLANTE - XL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 171353
Product Name Pliers
Length 9.25 inch (235 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plier Sets - 1253904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 20.08 inch (510 mm)
View Details
Pliers - 2380732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.79 inch (147 mm)
Jaw Capacity 0.0630 inch (1.6 mm)
Standards RoHS Compliant
View Details
Pliers - 1447964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 10 inch (254 mm)
Standards VDE/1000V Approved
View Details
Plier Sets - 1253094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 9.84 inch (250 mm)
Standards RoHS Compliant
View Details