RS Components, Ltd. Hole Saws & Core Drill Bits 2757595

Description
TREPAN CARBURE MULTIMAT 102MM ERKO 47102
Request a Quote
Description
TREPAN CARBURE MULTIMAT 102MM ERKO 47102
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hole Saws & Core Drill Bits - 2757595 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hole Saws & Core Drill Bits
2757595
Hole Saws & Core Drill Bits 2757595
TREPAN CARBURE MULTIMAT 102MM ERKO 47102

TREPAN CARBURE MULTIMAT 102MM ERKO 47102

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2757595
Product Name Hole Saws & Core Drill Bits
Drill Type Hole Saw
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 2043839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Fractional
Designation 30in
Diameter 30.000 inch (762.0 mm)
View Details
Hole Saws & Core Drill Bits - 2757112 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.299 inch (33.0 mm)
Cutting Length 1.50 inch (38 mm)
View Details
Drill Bits - 213922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.098 inch (2.5 mm)
OAL 2.24 inch (57 mm)
View Details
Hole Saws & Core Drill Bits - 216016 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.630 to 2.008 inch (16.0 to 51.0 mm)
Material Bi-metal
View Details