RS Components, Ltd. Hole Saws & Core Drill Bits 2757559

Description
ERKO 47025 Hole Saw
Request a Quote
Description
ERKO 47025 Hole Saw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hole Saws & Core Drill Bits - 2757559 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hole Saws & Core Drill Bits
2757559
Hole Saws & Core Drill Bits 2757559
ERKO 47025 Hole Saw

ERKO 47025 Hole Saw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2757559
Product Name Hole Saws & Core Drill Bits
Diameter 0.984 inch (25.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216202 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.575 inch (40.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 214183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.272 inch (6.9 mm)
OAL 4.29 inch (109 mm)
Material High Speed Steel; Hss
View Details
Specialist Drill Bits - 221620 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.236 to 0.787 inch (6.0 to 20.0 mm)
View Details
Drill Bits - 213837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.154 inch (3.9 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details