RS Components, Ltd. Hose Pipe & Flexible Tubes 2732521

Description
Hose Pipes & Flexible Tubes 5m lengths P
Request a Quote
Description
Hose Pipes & Flexible Tubes 5m lengths P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 2732521 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
2732521
Hose Pipe & Flexible Tubes 2732521
Hose Pipes & Flexible Tubes 5m lengths P

Hose Pipes & Flexible Tubes 5m lengths P

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2732521
Product Name Hose Pipe & Flexible Tubes
I.D. 0.118 inch (3 mm)
O.D. 0.197 inch (5 mm)
Temperature Range -40 to 392 F (-40 to 200 C)
Material Fluoropolymers / Silicone; Silicone; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Hose Pipe & Flexible Tubes - 1258969 - RS Components, Ltd.
Specs
I.D. 0.787 inch (20 mm)
O.D. 1.031 inch (26.2 mm)
Working Pressure 94 psi (66.35 m H2O)
View Details
Hose Assemblies - 1369512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 2.362 inch (60 mm)
O.D. 2.835 inch (72 mm)
View Details
Hose Assemblies - 1369450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 1.496 inch (38 mm)
O.D. 1.811 inch (46 mm)
View Details
Hydraulic Hose Assemblies - 1102236 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.750 inch (19.05 mm)
Working Pressure 3118 psi (2195 m H2O)
View Details