RS Components, Ltd.
Air Hoses
1263108
Description
Festo PUN-H-4X0,75-GN
Request a Quote
Email Supplier
Description
Festo PUN-H-4X0,75-GN
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
1263108 |
|
Product Name
|
Air Hoses |
|
I.D.
|
0.102 inch (2.6 mm)
|
|
O.D.
|
0.157 inch (4 mm)
|
|
Working Pressure
|
145 psi (102 m H2O)
|
|
Material
|
Thermoplastics; Polyurethane; Polyurethane
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
I.D.
2.031 inch (51.6 mm)
O.D.
2.354 inch (59.8 mm)
View Details
I.D.
0.106 inch (2.7 mm)
O.D.
0.157 inch (4 mm)
Working Pressure
145 psi (102 m H2O)
View Details
I.D.
0.083 inch (2.1 mm)
O.D.
0.118 inch (3 mm)
Working Pressure
145 psi (102 m H2O)
View Details
Product Form
Assembly
I.D.
0.500 inch (12.7 mm)
Working Pressure
3989 psi (2807 m H2O)
View Details