XT 190808 7035 Euromas X Enclosure
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 2705719 |
| Product Name | General Purpose Enclosures |
| Shape | Rectangular |
| Length | 7.55 inch (192 mm) |
| Width | 2.96 inch (75.1 mm) |
| Depth | 2.96 inch (75.3 mm) |