RS Components, Ltd.
Wall Boxes
2701343
Description
Terminal box, 80x82x86
Request a Quote
Email Supplier
Description
Terminal box, 80x82x86
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2701343 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
3.23 inch (82 mm)
|
|
Depth
|
3.39 inch (86 mm)
|
|
Material
|
Polycarbonate; ABS; Polycarbonate, ABS
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Pushbutton Enclosures
Shape
Rectangular
Length
2.83 inch (72 mm)
View Details
Length
6.3 inch (160 mm)
Width
3.94 inch (100 mm)
Depth
6.3 inch (160 mm)
View Details
Type
Junction Box
Width
11.81 inch (300 mm)
Depth
9.06 inch (230 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
4.33 inch (110 mm)
View Details