RS Components, Ltd.
Castor Wheels
2535980
Description
CASTOR 125D FIXED WHITE
Request a Quote
Email Supplier
Description
CASTOR 125D FIXED WHITE
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
2535980 |
|
Product Name
|
Castor Wheels |
|
Wheel Type
|
Plastic; Polyolefin
|
|
Features
|
Brake
|
|
Maximum Load
|
276 lbs (125 kg)
|
|
Wheel Diameter
|
4.92 inch (125 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Rubber/Plastic; Rubber
Features
Brake
Maximum Load
441 lbs (200 kg)
View Details
Maximum Load
662 lbs (300 kg)
Wheel Diameter
6.3 inch (160 mm)
Wheel Width
1.97 inch (50 mm)
View Details
Maximum Load
265 lbs (120 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.18 inch (30 mm)
View Details
Maximum Load
331 lbs (150 kg)
Wheel Diameter
4.92 inch (125 mm)
Wheel Width
1.38 inch (35 mm)
View Details