RS Components, Ltd. Conduit Fittings 2535241

Description
Ni Plated Brass 90o M25 Elbow
Request a Quote
Description
Ni Plated Brass 90o M25 Elbow
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 2535241 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
2535241
Conduit Fittings 2535241
Ni Plated Brass 90o M25 Elbow

Ni Plated Brass 90o M25 Elbow

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 2535241
Product Name Conduit Fittings
Size 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 607998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Lock ring
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Conduit Fittings - 228851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Conduit Fittings - 2149564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 1.26 inch (32 mm)
Material Nickel plated brass
View Details
Conduit Fittings - 2535240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.7874 inch (20 mm)
Material Brass
View Details