RS Components, Ltd. VGA Cables 2513258

Description
5MTR VGA/SVGA HD15 M-F EXTENSION CABLE
Request a Quote
Description
5MTR VGA/SVGA HD15 M-F EXTENSION CABLE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VGA Cables - 2513258 - RS Components, Ltd.
Corby, Northants, United Kingdom
VGA Cables
2513258
VGA Cables 2513258
5MTR VGA/SVGA HD15 M-F EXTENSION CABLE

5MTR VGA/SVGA HD15 M-F EXTENSION CABLE

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2513258
Product Name VGA Cables
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

VGA Cables - 2863284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 16.4 ft (50 dm)
Standards / Certifications RoHS
View Details
KVM Cables - 1828854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer; Video
Product Type KVM; VGA Cable
Cable Shielding Aluminium-mylar
View Details
VGA Cables - 1828537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 3.28 ft (10 dm)
Connector Type Vga
View Details
DisplayPort Cables - 1828802 - RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 0.4921 ft (1.5 dm)
Standards / Certifications RoHS
View Details