RS Components, Ltd. Plier Sets 2498648

Description
2 PIECES SET: 1 flush cutter medium head
Request a Quote
Description
2 PIECES SET: 1 flush cutter medium head
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plier Sets - 2498648 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plier Sets
2498648
Plier Sets 2498648
2 PIECES SET: 1 flush cutter medium head

2 PIECES SET: 1 flush cutter medium head

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2498648
Product Name Plier Sets
Type Specialty / Other; Plier Sets
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1447963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 7 inch (178 mm)
Standards VDE/1000V Approved
View Details
Pliers - 171353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 9.25 inch (235 mm)
Standards VDE/1000V Approved
View Details
Pliers - 1044663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Length 2.95 inch (75 mm)
View Details
Pliers - 1829979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
Jaw Length 2.05 inch (52 mm)
View Details