RS Components, Ltd. Drill Bits 2421322

Description
DRILL D105 13.0mm JOBBER Viper DIN338 HS
Request a Quote
Description
DRILL D105 13.0mm JOBBER Viper DIN338 HS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2421322 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2421322
Drill Bits 2421322
DRILL D105 13.0mm JOBBER Viper DIN338 HS

DRILL D105 13.0mm JOBBER Viper DIN338 HS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2421322
Product Name Drill Bits
Diameter 0.512 inch (13.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2156999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.075 inch (1.9 mm)
Material Carbide; Tungsten Carbide
View Details
Drill Bits - 2043864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Jobber
Diameter 0.335 inch (8.5 mm)
OAL 4.61 inch (117 mm)
View Details
Hole Saws & Core Drill Bits - 215849 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.874 inch (73.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saws & Core Drill Bits - 1749063 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.000 inch (127.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details