RS Components, Ltd. Drill Bits 2043864

Description
DRILL D108 8.5mm JOBBER HD DIN338 HSS-Co
Request a Quote
Description
DRILL D108 8.5mm JOBBER HD DIN338 HSS-Co
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2043864 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2043864
Drill Bits 2043864
DRILL D108 8.5mm JOBBER HD DIN338 HSS-Co

DRILL D108 8.5mm JOBBER HD DIN338 HSS-Co

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2043864
Product Name Drill Bits
Drill Type Jobber
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1797797 - RS Components, Ltd.
Specs
Diameter 0.709 inch (18.0 mm)
Material High Speed Steel; HSS
# of Pieces 1
View Details
Hole Saws & Core Drill Bits - 1749052 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.575 inch (40.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 1624067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.118 inch (3.0 mm)
Material High Speed Steel; HSS
View Details
Drill Bits - 1848128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Wood Bit
Diameter 1.260 inch (32.0 mm)
Shank Square
View Details