RS Components, Ltd. HDMI Cables 2317964

Description
HDMI C3 Metal Twin Head 2m Cable for C3
Request a Quote
Description
HDMI C3 Metal Twin Head 2m Cable for C3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
HDMI Cables
2317964
HDMI Cables 2317964
HDMI C3 Metal Twin Head 2m Cable for C3

HDMI C3 Metal Twin Head 2m Cable for C3

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2317964
Product Name HDMI Cables
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Cable Length 32.81 ft (100 dm)
Connector Type HDMI
Standards / Certifications RoHS
View Details
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 16.4 ft (50 dm)
View Details
RS Components, Ltd.
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Micro HDMI
Standards / Certifications RoHS
View Details
RS Components, Ltd.
Specs
Cable Length 6.56 ft (20 dm)
Connector Type HDMI
Standards / Certifications RoHS
View Details