RS Components, Ltd. HDMI Cables 2668482

Description
5PK 2M 8KHDMI M-M 28AWG SLV ALUMINIUM HO
Request a Quote
Description
5PK 2M 8KHDMI M-M 28AWG SLV ALUMINIUM HO
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2668482 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2668482
HDMI Cables 2668482
5PK 2M 8KHDMI M-M 28AWG SLV ALUMINIUM HO

5PK 2M 8KHDMI M-M 28AWG SLV ALUMINIUM HO

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2668482
Product Name HDMI Cables
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 2804612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DVI Cable
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details
USB Cables - 1924699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer; Video
Product Type USB
Cable Length 16.4 ft (50 dm)
View Details
HDMI Cables - 2668479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 2646580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 32.81 ft (100 dm)
Standards / Certifications RoHS
View Details