RS Components, Ltd. Video Converters 1778806

Description
Mini DisplayPort to HDMI Adapter Cable
Request a Quote
Description
Mini DisplayPort to HDMI Adapter Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Video Converters - 1778806 - RS Components, Ltd.
Corby, Northants, United Kingdom
Video Converters
1778806
Video Converters 1778806
Mini DisplayPort to HDMI Adapter Cable

Mini DisplayPort to HDMI Adapter Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1778806
Product Name Video Converters
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1828812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 98.43 ft (300 dm)
Connector Type Hdmi
View Details
Video Converters - 1778786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 0.4790 ft (1.46 dm)
View Details
Video Converters - 1778746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.4265 ft (1.3 dm)
View Details
HDMI Cables - 2662490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 65.62 ft (200 dm)
Standards / Certifications RoHS
View Details