RS Components, Ltd. 2134818

Description
877 Series,The nickel plated brass body is supplied with a solder tag, fixing nut and washer. Electrical connections are made via two insulated solder terminals.The caps construction is a nickel plated brass screw with polycarbonate transparent fresnel lens. The lens has a flat top with part shielded and part visible sides. An O ring is supplied with each cap which when fitted to the indicator body meets IP64 specifications.,Eith er a T1¾ LED or filament lamp with midget flange bases are suitable for use with this indicator, refer to this section. Lamp Size = 5 mm Type = Panel Mount Termination Type = Solder Tab Bezel Colour = Metallic (Nickel Plated)
Request a Quote
Description
877 Series,The nickel plated brass body is supplied with a solder tag, fixing nut and washer. Electrical connections are made via two insulated solder terminals.The caps construction is a nickel plated brass screw with polycarbonate transparent fresnel lens. The lens has a flat top with part shielded and part visible sides. An O ring is supplied with each cap which when fitted to the indicator body meets IP64 specifications.,Eith er a T1¾ LED or filament lamp with midget flange bases are suitable for use with this indicator, refer to this section. Lamp Size = 5 mm Type = Panel Mount Termination Type = Solder Tab Bezel Colour = Metallic (Nickel Plated)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2134818 - RS Components, Ltd.
Corby, Northants, United Kingdom
877 Series,The nickel plated brass body is supplied with a solder tag, fixing nut and washer. Electrical connections are made via two insulated solder terminals.The caps construction is a nickel plated brass screw with polycarbonate transparent fresnel lens. The lens has a flat top with part shielded and part visible sides. An O ring is supplied with each cap which when fitted to the indicator body meets IP64 specifications.,Eith er a T1¾ LED or filament lamp with midget flange bases are suitable for use with this indicator, refer to this section. Lamp Size = 5 mm Type = Panel Mount Termination Type = Solder Tab Bezel Colour = Metallic (Nickel Plated)

877 Series,The nickel plated brass body is supplied with a solder tag, fixing nut and washer. Electrical connections are made via two insulated solder terminals.The caps construction is a nickel plated brass screw with polycarbonate transparent fresnel lens. The lens has a flat top with part shielded and part visible sides. An O ring is supplied with each cap which when fitted to the indicator body meets IP64 specifications.,Either a T1¾ LED or filament lamp with midget flange bases are suitable for use with this indicator, refer to this section.
Lamp Size = 5 mm
Type = Panel Mount
Termination Type = Solder Tab
Bezel Colour = Metallic (Nickel Plated)

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 2134818
Unlock Full Specs
to access all available technical data

Similar Products

 - 205555 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205022 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1393363 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1302273 - RS Components, Ltd.
RS Components, Ltd.
View Details