RS Components, Ltd. 1302294

Description
RS Pro range of 14 mm diameter panel mount short body LED indicators with 10 mm coloured diffused LEDs. The indicators are available in bright or black chrome bezel finish with Prominent or flush bezel styles. Voltages in the range are available in 2 V, 12 V and 24 V dc, 110 V ac and 220 V ac. They are rear end potted with epoxy and 200 mm long wires and IP67 panel sealed. Supplied with fixing nut and spring washer • IP67 Panel sealed. • Rear end epoxy sealed. • Anti-vibration. • Coloured diffused LED. • Wide viewing angle. • 200 mm UL Approved wire terminations • Medical. • Telecommunications . • Engineering. • Transport Systems. • Special Vehicles. • Agricultural Vehicles. • General out door applications Voltage Rating = 12 V dc Light Output Colour = Yellow Mounting Hole Size = 14 (Dia.)mm Lamp Size = 10 mm Length = 19.35 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Flush Bezel Colour = Black Chrome
Request a Quote
Description
RS Pro range of 14 mm diameter panel mount short body LED indicators with 10 mm coloured diffused LEDs. The indicators are available in bright or black chrome bezel finish with Prominent or flush bezel styles. Voltages in the range are available in 2 V, 12 V and 24 V dc, 110 V ac and 220 V ac. They are rear end potted with epoxy and 200 mm long wires and IP67 panel sealed. Supplied with fixing nut and spring washer • IP67 Panel sealed. • Rear end epoxy sealed. • Anti-vibration. • Coloured diffused LED. • Wide viewing angle. • 200 mm UL Approved wire terminations • Medical. • Telecommunications . • Engineering. • Transport Systems. • Special Vehicles. • Agricultural Vehicles. • General out door applications Voltage Rating = 12 V dc Light Output Colour = Yellow Mounting Hole Size = 14 (Dia.)mm Lamp Size = 10 mm Length = 19.35 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Flush Bezel Colour = Black Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1302294 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro range of 14 mm diameter panel mount short body LED indicators with 10 mm coloured diffused LEDs. The indicators are available in bright or black chrome bezel finish with Prominent or flush bezel styles. Voltages in the range are available in 2 V, 12 V and 24 V dc, 110 V ac and 220 V ac. They are rear end potted with epoxy and 200 mm long wires and IP67 panel sealed. Supplied with fixing nut and spring washer • IP67 Panel sealed. • Rear end epoxy sealed. • Anti-vibration. • Coloured diffused LED. • Wide viewing angle. • 200 mm UL Approved wire terminations • Medical. • Telecommunications . • Engineering. • Transport Systems. • Special Vehicles. • Agricultural Vehicles. • General out door applications Voltage Rating = 12 V dc Light Output Colour = Yellow Mounting Hole Size = 14 (Dia.)mm Lamp Size = 10 mm Length = 19.35 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Flush Bezel Colour = Black Chrome

RS Pro range of 14 mm diameter panel mount short body LED indicators with 10 mm coloured diffused LEDs. The indicators are available in bright or black chrome bezel finish with Prominent or flush bezel styles. Voltages in the range are available in 2 V, 12 V and 24 V dc, 110 V ac and 220 V ac. They are rear end potted with epoxy and 200 mm long wires and IP67 panel sealed. Supplied with fixing nut and spring washer
• IP67 Panel sealed. • Rear end epoxy sealed. • Anti-vibration. • Coloured diffused LED. • Wide viewing angle. • 200 mm UL Approved wire terminations
• Medical. • Telecommunications . • Engineering. • Transport Systems. • Special Vehicles. • Agricultural Vehicles. • General out door applications
Voltage Rating = 12 V dc
Light Output Colour = Yellow
Mounting Hole Size = 14 (Dia.)mm
Lamp Size = 10 mm
Length = 19.35 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Wires
Bezel Style = Flush
Bezel Colour = Black Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 1302294
Unlock Full Specs
to access all available technical data

Similar Products

 - 1301080 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1329155 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1301099 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205202 - RS Components, Ltd.
RS Components, Ltd.
View Details