RS Components, Ltd.
General Purpose Enclosures
2134089
Description
RS PRO RSR1031A01XX0
Request a Quote
Email Supplier
Description
RS PRO RSR1031A01XX0
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2134089 |
|
Product Name
|
General Purpose Enclosures |
|
Length
|
4.72 inch (120 mm)
|
|
Width
|
7.87 inch (200 mm)
|
|
Depth
|
4.72 inch (120 mm)
|
|
Material
|
Steel - Stainless; Stainless steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
4.92 inch (125 mm)
Width
6.89 inch (175 mm)
View Details
Shape
Rectangular
Length
6.89 inch (175 mm)
Width
6.89 inch (175 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
15.75 inch (400 mm)
View Details
Shape
Rectangular
Length
5.91 inch (150 mm)
Width
5.91 inch (150 mm)
View Details