RS Components, Ltd. 212373

Description
From RS Pro, this series of LED Indicators are excellent for both indoor and outdoor applications. The front panel boasts an IP67 rating, meaning it performs well within harsh environments. All models are highly reliable and excellent quality. 5 mm High contrast white diffused epoxy lens,IP67 rated (front panel),9.5 mm recessed or Prominent style bright satin, black or matt chrome brass bezel,Operating Temperature range: -20 to +50°C,0.110 Inch (2.8 x 0.8 mm) terminals,Gold terminal is Anode +ve,Solder Tab Terminals Voltage Rating = 12 V ac/dc Light Output Colour = Green Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 41 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Recessed Bezel Colour = Chrome
Request a Quote
Description
From RS Pro, this series of LED Indicators are excellent for both indoor and outdoor applications. The front panel boasts an IP67 rating, meaning it performs well within harsh environments. All models are highly reliable and excellent quality. 5 mm High contrast white diffused epoxy lens,IP67 rated (front panel),9.5 mm recessed or Prominent style bright satin, black or matt chrome brass bezel,Operating Temperature range: -20 to +50°C,0.110 Inch (2.8 x 0.8 mm) terminals,Gold terminal is Anode +ve,Solder Tab Terminals Voltage Rating = 12 V ac/dc Light Output Colour = Green Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 41 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Recessed Bezel Colour = Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 212373 - RS Components, Ltd.
Corby, Northants, United Kingdom
From RS Pro, this series of LED Indicators are excellent for both indoor and outdoor applications. The front panel boasts an IP67 rating, meaning it performs well within harsh environments. All models are highly reliable and excellent quality. 5 mm High contrast white diffused epoxy lens,IP67 rated (front panel),9.5 mm recessed or Prominent style bright satin, black or matt chrome brass bezel,Operating Temperature range: -20 to +50°C,0.110 Inch (2.8 x 0.8 mm) terminals,Gold terminal is Anode +ve,Solder Tab Terminals Voltage Rating = 12 V ac/dc Light Output Colour = Green Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 41 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Recessed Bezel Colour = Chrome

From RS Pro, this series of LED Indicators are excellent for both indoor and outdoor applications. The front panel boasts an IP67 rating, meaning it performs well within harsh environments. All models are highly reliable and excellent quality.
5 mm High contrast white diffused epoxy lens,IP67 rated (front panel),9.5 mm recessed or Prominent style bright satin, black or matt chrome brass bezel,Operating Temperature range: -20 to +50°C,0.110 Inch (2.8 x 0.8 mm) terminals,Gold terminal is Anode +ve,Solder Tab Terminals
Voltage Rating = 12 V ac/dc
Light Output Colour = Green
Mounting Hole Size = 8mm
Lamp Size = 5 mm
Length = 41 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Solder Tab
Bezel Style = Recessed
Bezel Colour = Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 212373
Unlock Full Specs
to access all available technical data

Similar Products

 - 205325 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1345549 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 203953 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 204322 - RS Components, Ltd.
RS Components, Ltd.
View Details