RS Components, Ltd. 1713246

Description
343 series flush indicator lights with coloured lenses and an extra-bright LED. Guarantees IP 64 sealing when mounted. Anti-rotation body. Voltage Rating = 2.1 V Light Output Colour = Green Mounting Hole Size = 8.2mm Lamp Type = LED Intensity = 80 mcd Current Rating = 20 mA
Request a Quote
Description
343 series flush indicator lights with coloured lenses and an extra-bright LED. Guarantees IP 64 sealing when mounted. Anti-rotation body. Voltage Rating = 2.1 V Light Output Colour = Green Mounting Hole Size = 8.2mm Lamp Type = LED Intensity = 80 mcd Current Rating = 20 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1713246 - RS Components, Ltd.
Corby, Northants, United Kingdom
343 series flush indicator lights with coloured lenses and an extra-bright LED. Guarantees IP 64 sealing when mounted. Anti-rotation body. Voltage Rating = 2.1 V Light Output Colour = Green Mounting Hole Size = 8.2mm Lamp Type = LED Intensity = 80 mcd Current Rating = 20 mA

343 series flush indicator lights with coloured lenses and an extra-bright LED. Guarantees IP 64 sealing when mounted. Anti-rotation body.
Voltage Rating = 2.1 V
Light Output Colour = Green
Mounting Hole Size = 8.2mm
Lamp Type = LED
Intensity = 80 mcd
Current Rating = 20 mA

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 1713246
Unlock Full Specs
to access all available technical data

Similar Products

 - 203802 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1116569 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205612 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1329111 - RS Components, Ltd.
RS Components, Ltd.
View Details