RS Components, Ltd. 210743

Description
Brought to you under the trusted RS Brand, this range of LED indicators are sealed to IP67, meaning they are suitable for harsh environments. Compact and robust, the LED indicators have a chrome bezel and convenient solder tab terminals for ease of installation. These LED indicators offer a high degree of brightness, as well as low power consumption and long life. Voltage Rating = 230 V ac Light Output Colour = Yellow Mounting Hole Size = 22mm Lamp Size = 16 mm Length = 61 mm Type = Panel Mount Lamp Type = LED Termination Type = Tab Bezel Style = Prominent Bezel Colour = Chrome
Request a Quote
Description
Brought to you under the trusted RS Brand, this range of LED indicators are sealed to IP67, meaning they are suitable for harsh environments. Compact and robust, the LED indicators have a chrome bezel and convenient solder tab terminals for ease of installation. These LED indicators offer a high degree of brightness, as well as low power consumption and long life. Voltage Rating = 230 V ac Light Output Colour = Yellow Mounting Hole Size = 22mm Lamp Size = 16 mm Length = 61 mm Type = Panel Mount Lamp Type = LED Termination Type = Tab Bezel Style = Prominent Bezel Colour = Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 210743 - RS Components, Ltd.
Corby, Northants, United Kingdom
Brought to you under the trusted RS Brand, this range of LED indicators are sealed to IP67, meaning they are suitable for harsh environments. Compact and robust, the LED indicators have a chrome bezel and convenient solder tab terminals for ease of installation. These LED indicators offer a high degree of brightness, as well as low power consumption and long life. Voltage Rating = 230 V ac Light Output Colour = Yellow Mounting Hole Size = 22mm Lamp Size = 16 mm Length = 61 mm Type = Panel Mount Lamp Type = LED Termination Type = Tab Bezel Style = Prominent Bezel Colour = Chrome

Brought to you under the trusted RS Brand, this range of LED indicators are sealed to IP67, meaning they are suitable for harsh environments. Compact and robust, the LED indicators have a chrome bezel and convenient solder tab terminals for ease of installation. These LED indicators offer a high degree of brightness, as well as low power consumption and long life.
Voltage Rating = 230 V ac
Light Output Colour = Yellow
Mounting Hole Size = 22mm
Lamp Size = 16 mm
Length = 61 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Tab
Bezel Style = Prominent
Bezel Colour = Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 210743
Unlock Full Specs
to access all available technical data

Similar Products

 - 205325 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 203953 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205038 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1302290 - RS Components, Ltd.
RS Components, Ltd.
View Details