RS Components, Ltd. 209715

Description
Brought to you under the trusted RS Brand, this LED indicator has a recessed diffused epoxy style lens within a prominent chrome bezel. The indicator has a compact robust body that terminates with convenient solder tabs, for ease of installation, and is ingress protected to IP67, meaning it is suitable for use in harsh environments. Offering a low power consumption and long life, LED indicators are suitable for a variety of equipment needs. Voltage Rating = 24 V ac/dc Light Output Colour = Red Mounting Hole Size = 22mm Lamp Size = 18 mm Length = 51.5 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Flush Bezel Colour = Chrome
Request a Quote
Description
Brought to you under the trusted RS Brand, this LED indicator has a recessed diffused epoxy style lens within a prominent chrome bezel. The indicator has a compact robust body that terminates with convenient solder tabs, for ease of installation, and is ingress protected to IP67, meaning it is suitable for use in harsh environments. Offering a low power consumption and long life, LED indicators are suitable for a variety of equipment needs. Voltage Rating = 24 V ac/dc Light Output Colour = Red Mounting Hole Size = 22mm Lamp Size = 18 mm Length = 51.5 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Flush Bezel Colour = Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 209715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Brought to you under the trusted RS Brand, this LED indicator has a recessed diffused epoxy style lens within a prominent chrome bezel. The indicator has a compact robust body that terminates with convenient solder tabs, for ease of installation, and is ingress protected to IP67, meaning it is suitable for use in harsh environments. Offering a low power consumption and long life, LED indicators are suitable for a variety of equipment needs. Voltage Rating = 24 V ac/dc Light Output Colour = Red Mounting Hole Size = 22mm Lamp Size = 18 mm Length = 51.5 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Flush Bezel Colour = Chrome

Brought to you under the trusted RS Brand, this LED indicator has a recessed diffused epoxy style lens within a prominent chrome bezel. The indicator has a compact robust body that terminates with convenient solder tabs, for ease of installation, and is ingress protected to IP67, meaning it is suitable for use in harsh environments. Offering a low power consumption and long life, LED indicators are suitable for a variety of equipment needs.
Voltage Rating = 24 V ac/dc
Light Output Colour = Red
Mounting Hole Size = 22mm
Lamp Size = 18 mm
Length = 51.5 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Solder Tab
Bezel Style = Flush
Bezel Colour = Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 209715
Unlock Full Specs
to access all available technical data

Similar Products

 - 1329150 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1329106 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 204287 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205628 - RS Components, Ltd.
RS Components, Ltd.
View Details