RS Components, Ltd. 208863

Description
High intensity 3 LED cluster. Cluster provides large area illumination. 24V ac/dc and 130V ac types. Half-wave bridge rectifier in 24V types. Body colour coded Voltage Rating = 130 V ac Light Output Colour = White Mounting Hole Size = 10 x 25mm Lamp Size = 10 mm Length = 25 mm Type = LED Cluster Lamp Type = LED Termination Type = Ba9s Intensity = 710 x 3 mcd Current Rating = 5 mA
Request a Quote
Description
High intensity 3 LED cluster. Cluster provides large area illumination. 24V ac/dc and 130V ac types. Half-wave bridge rectifier in 24V types. Body colour coded Voltage Rating = 130 V ac Light Output Colour = White Mounting Hole Size = 10 x 25mm Lamp Size = 10 mm Length = 25 mm Type = LED Cluster Lamp Type = LED Termination Type = Ba9s Intensity = 710 x 3 mcd Current Rating = 5 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 208863 - RS Components, Ltd.
Corby, Northants, United Kingdom
High intensity 3 LED cluster. Cluster provides large area illumination. 24V ac/dc and 130V ac types. Half-wave bridge rectifier in 24V types. Body colour coded Voltage Rating = 130 V ac Light Output Colour = White Mounting Hole Size = 10 x 25mm Lamp Size = 10 mm Length = 25 mm Type = LED Cluster Lamp Type = LED Termination Type = Ba9s Intensity = 710 x 3 mcd Current Rating = 5 mA

High intensity 3 LED cluster. Cluster provides large area illumination. 24V ac/dc and 130V ac types. Half-wave bridge rectifier in 24V types. Body colour coded
Voltage Rating = 130 V ac
Light Output Colour = White
Mounting Hole Size = 10 x 25mm
Lamp Size = 10 mm
Length = 25 mm
Type = LED Cluster
Lamp Type = LED
Termination Type = Ba9s
Intensity = 710 x 3 mcd
Current Rating = 5 mA

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 208863
Unlock Full Specs
to access all available technical data

Similar Products

 - 1329137 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1329106 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1345542 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1301099 - RS Components, Ltd.
RS Components, Ltd.
View Details