RS Components, Ltd. 208784

Description
These products are sealed to IP67, have .011in. (2.8x0.8mm) terminals and are supplied with fixing nut, washer and gasket. Operating Temperature: -25°C to +60°C 10mm coloured diffused round lens. 22mm dia. Bright satin, black or matt satin chrome brass bezel. Life Expectancy: 100000 Hours. Mounting Hole Size:19 to 19.5mm Voltage Rating = 115 V dc, 230 V ac Light Output Colour = Red Mounting Hole Size = 19mm Lamp Size = 10 mm Length = 67.5 mm Type = Panel Mount Lamp Type = LED Termination Type = Tab Bezel Style = Prominent Bezel Colour = Black Chrome
Request a Quote
Description
These products are sealed to IP67, have .011in. (2.8x0.8mm) terminals and are supplied with fixing nut, washer and gasket. Operating Temperature: -25°C to +60°C 10mm coloured diffused round lens. 22mm dia. Bright satin, black or matt satin chrome brass bezel. Life Expectancy: 100000 Hours. Mounting Hole Size:19 to 19.5mm Voltage Rating = 115 V dc, 230 V ac Light Output Colour = Red Mounting Hole Size = 19mm Lamp Size = 10 mm Length = 67.5 mm Type = Panel Mount Lamp Type = LED Termination Type = Tab Bezel Style = Prominent Bezel Colour = Black Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 208784 - RS Components, Ltd.
Corby, Northants, United Kingdom
These products are sealed to IP67, have .011in. (2.8x0.8mm) terminals and are supplied with fixing nut, washer and gasket. Operating Temperature: -25°C to +60°C 10mm coloured diffused round lens. 22mm dia. Bright satin, black or matt satin chrome brass bezel. Life Expectancy: 100000 Hours. Mounting Hole Size:19 to 19.5mm Voltage Rating = 115 V dc, 230 V ac Light Output Colour = Red Mounting Hole Size = 19mm Lamp Size = 10 mm Length = 67.5 mm Type = Panel Mount Lamp Type = LED Termination Type = Tab Bezel Style = Prominent Bezel Colour = Black Chrome

These products are sealed to IP67, have .011in. (2.8x0.8mm) terminals and are supplied with fixing nut, washer and gasket. Operating Temperature: -25°C to +60°C
10mm coloured diffused round lens. 22mm dia. Bright satin, black or matt satin chrome brass bezel. Life Expectancy: 100000 Hours. Mounting Hole Size:19 to 19.5mm
Voltage Rating = 115 V dc, 230 V ac
Light Output Colour = Red
Mounting Hole Size = 19mm
Lamp Size = 10 mm
Length = 67.5 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Tab
Bezel Style = Prominent
Bezel Colour = Black Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 208784
Unlock Full Specs
to access all available technical data

Similar Products

 - 203975 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1302284 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1780757 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1345543 - RS Components, Ltd.
RS Components, Ltd.
View Details