RS Components, Ltd. 1345534

Description
RS 8mm hyper bright panel mount LED indicators with 5mm coloured diffused epoxy lens are available in bright or black chrome bezel finishes. Bezel style options: prominent, recessed and flush. Applications include medical, telecommunications, engineering, transport systems, special vehicles and agricultural vehicles. • IP67 sealed. • High brightness. • Prominent, recessed and flush bezel styles. • Bright or black chrome bezel finish Voltage Rating = 2 V Light Output Colour = Red Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 34.85 mm Type = Panel Mount Lamp Type = LED Bezel Style = Flush Bezel Colour = Chrome IP Rating = IP67
Request a Quote
Description
RS 8mm hyper bright panel mount LED indicators with 5mm coloured diffused epoxy lens are available in bright or black chrome bezel finishes. Bezel style options: prominent, recessed and flush. Applications include medical, telecommunications, engineering, transport systems, special vehicles and agricultural vehicles. • IP67 sealed. • High brightness. • Prominent, recessed and flush bezel styles. • Bright or black chrome bezel finish Voltage Rating = 2 V Light Output Colour = Red Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 34.85 mm Type = Panel Mount Lamp Type = LED Bezel Style = Flush Bezel Colour = Chrome IP Rating = IP67
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1345534 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS 8mm hyper bright panel mount LED indicators with 5mm coloured diffused epoxy lens are available in bright or black chrome bezel finishes. Bezel style options: prominent, recessed and flush. Applications include medical, telecommunications, engineering, transport systems, special vehicles and agricultural vehicles. • IP67 sealed. • High brightness. • Prominent, recessed and flush bezel styles. • Bright or black chrome bezel finish Voltage Rating = 2 V Light Output Colour = Red Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 34.85 mm Type = Panel Mount Lamp Type = LED Bezel Style = Flush Bezel Colour = Chrome IP Rating = IP67

RS 8mm hyper bright panel mount LED indicators with 5mm coloured diffused epoxy lens are available in bright or black chrome bezel finishes. Bezel style options: prominent, recessed and flush. Applications include medical, telecommunications, engineering, transport systems, special vehicles and agricultural vehicles.
• IP67 sealed. • High brightness. • Prominent, recessed and flush bezel styles. • Bright or black chrome bezel finish
Voltage Rating = 2 V
Light Output Colour = Red
Mounting Hole Size = 8mm
Lamp Size = 5 mm
Length = 34.85 mm
Type = Panel Mount
Lamp Type = LED
Bezel Style = Flush
Bezel Colour = Chrome
IP Rating = IP67

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 1345534
Unlock Full Specs
to access all available technical data

Similar Products

 - 1134328 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1329142 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1301092 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1329136 - RS Components, Ltd.
RS Components, Ltd.
View Details