RS Components, Ltd. 207214

Description
Brought to you under the trusted RS Brand, this LED cluster indicator has three separate lamps that provide high intensity and a large illumination area. Typical of a multi-LED cluster, this BA9s indicator boasts low current consumption and a long life. With a simple to use bayonet connection system, the indicator is quick and easy to install. Voltage Rating = 24 V ac/dc Light Output Colour = Green Mounting Hole Size = 10 x 25mm Lamp Size = 10 mm Length = 25 mm Type = LED Cluster Lamp Type = LED Termination Type = Ba9s Intensity = 1610 x 3 mcd Current Rating = 17 (dc) mA, 9 (dc) mA
Request a Quote
Description
Brought to you under the trusted RS Brand, this LED cluster indicator has three separate lamps that provide high intensity and a large illumination area. Typical of a multi-LED cluster, this BA9s indicator boasts low current consumption and a long life. With a simple to use bayonet connection system, the indicator is quick and easy to install. Voltage Rating = 24 V ac/dc Light Output Colour = Green Mounting Hole Size = 10 x 25mm Lamp Size = 10 mm Length = 25 mm Type = LED Cluster Lamp Type = LED Termination Type = Ba9s Intensity = 1610 x 3 mcd Current Rating = 17 (dc) mA, 9 (dc) mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 207214 - RS Components, Ltd.
Corby, Northants, United Kingdom
Brought to you under the trusted RS Brand, this LED cluster indicator has three separate lamps that provide high intensity and a large illumination area. Typical of a multi-LED cluster, this BA9s indicator boasts low current consumption and a long life. With a simple to use bayonet connection system, the indicator is quick and easy to install. Voltage Rating = 24 V ac/dc Light Output Colour = Green Mounting Hole Size = 10 x 25mm Lamp Size = 10 mm Length = 25 mm Type = LED Cluster Lamp Type = LED Termination Type = Ba9s Intensity = 1610 x 3 mcd Current Rating = 17 (dc) mA, 9 (dc) mA

Brought to you under the trusted RS Brand, this LED cluster indicator has three separate lamps that provide high intensity and a large illumination area. Typical of a multi-LED cluster, this BA9s indicator boasts low current consumption and a long life. With a simple to use bayonet connection system, the indicator is quick and easy to install.
Voltage Rating = 24 V ac/dc
Light Output Colour = Green
Mounting Hole Size = 10 x 25mm
Lamp Size = 10 mm
Length = 25 mm
Type = LED Cluster
Lamp Type = LED
Termination Type = Ba9s
Intensity = 1610 x 3 mcd
Current Rating = 17 (dc) mA, 9 (dc) mA

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 207214
Unlock Full Specs
to access all available technical data

Similar Products

 - 1329156 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 203688 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1246420 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1329125 - RS Components, Ltd.
RS Components, Ltd.
View Details