RS Components, Ltd. 206160

Description
Brought to you under the trusted RS Pro, this LED indicator has a flat 10 mm lens, with a Black plastic bezel. The indicator has a compact robust body that terminates with convenient solder tabs, for ease of installation, and is ingress protected to IP67, meaning it is suitable for use in harsh environments. Offering a low energy consumption and long life, LED indicators are suitable for various equipment needs. 10mm flat lens. 18.3mm Black plastic bezel. Sealed to IP67. Mounting hole size: 16.2mm . 0.11in. (2.8x0.8mm) terminals. Operating Temperature Range: -25 to + 60°C Voltage Rating = 110 V ac Light Output Colour = Red Mounting Hole Size = 16mm Lamp Size = 10 mm Length = 64 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Flush Bezel Colour = Black Chrome
Request a Quote
Description
Brought to you under the trusted RS Pro, this LED indicator has a flat 10 mm lens, with a Black plastic bezel. The indicator has a compact robust body that terminates with convenient solder tabs, for ease of installation, and is ingress protected to IP67, meaning it is suitable for use in harsh environments. Offering a low energy consumption and long life, LED indicators are suitable for various equipment needs. 10mm flat lens. 18.3mm Black plastic bezel. Sealed to IP67. Mounting hole size: 16.2mm . 0.11in. (2.8x0.8mm) terminals. Operating Temperature Range: -25 to + 60°C Voltage Rating = 110 V ac Light Output Colour = Red Mounting Hole Size = 16mm Lamp Size = 10 mm Length = 64 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Flush Bezel Colour = Black Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 206160 - RS Components, Ltd.
Corby, Northants, United Kingdom
Brought to you under the trusted RS Pro, this LED indicator has a flat 10 mm lens, with a Black plastic bezel. The indicator has a compact robust body that terminates with convenient solder tabs, for ease of installation, and is ingress protected to IP67, meaning it is suitable for use in harsh environments. Offering a low energy consumption and long life, LED indicators are suitable for various equipment needs. 10mm flat lens. 18.3mm Black plastic bezel. Sealed to IP67. Mounting hole size: 16.2mm . 0.11in. (2.8x0.8mm) terminals. Operating Temperature Range: -25 to + 60°C Voltage Rating = 110 V ac Light Output Colour = Red Mounting Hole Size = 16mm Lamp Size = 10 mm Length = 64 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Flush Bezel Colour = Black Chrome

Brought to you under the trusted RS Pro, this LED indicator has a flat 10 mm lens, with a Black plastic bezel. The indicator has a compact robust body that terminates with convenient solder tabs, for ease of installation, and is ingress protected to IP67, meaning it is suitable for use in harsh environments. Offering a low energy consumption and long life, LED indicators are suitable for various equipment needs.
10mm flat lens. 18.3mm Black plastic bezel. Sealed to IP67. Mounting hole size: 16.2mm . 0.11in. (2.8x0.8mm) terminals. Operating Temperature Range: -25 to + 60°C
Voltage Rating = 110 V ac
Light Output Colour = Red
Mounting Hole Size = 16mm
Lamp Size = 10 mm
Length = 64 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Solder Tab
Bezel Style = Flush
Bezel Colour = Black Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 206160
Unlock Full Specs
to access all available technical data

Similar Products

 - 1246400 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1232431 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1302259 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 204439 - RS Components, Ltd.
RS Components, Ltd.
View Details