RS Components, Ltd. 204417

Description
10 mm coloured diffused epoxy lens. 16 mm recessed style black plastic bezel enhances LED contrast. Snap-in fixing, requires no additional hardware. 500 mm long wire lead connections. Mounting hole size: 14 mm to 14.2 mm Voltage Rating = 24 V dc Light Output Colour = Red Mounting Hole Size = 14mm Lamp Size = 10 mm Length = 21 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Prominent Bezel Colour = Black
Request a Quote
Description
10 mm coloured diffused epoxy lens. 16 mm recessed style black plastic bezel enhances LED contrast. Snap-in fixing, requires no additional hardware. 500 mm long wire lead connections. Mounting hole size: 14 mm to 14.2 mm Voltage Rating = 24 V dc Light Output Colour = Red Mounting Hole Size = 14mm Lamp Size = 10 mm Length = 21 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Prominent Bezel Colour = Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 204417 - RS Components, Ltd.
Corby, Northants, United Kingdom
10 mm coloured diffused epoxy lens. 16 mm recessed style black plastic bezel enhances LED contrast. Snap-in fixing, requires no additional hardware. 500 mm long wire lead connections. Mounting hole size: 14 mm to 14.2 mm Voltage Rating = 24 V dc Light Output Colour = Red Mounting Hole Size = 14mm Lamp Size = 10 mm Length = 21 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Prominent Bezel Colour = Black

10 mm coloured diffused epoxy lens. 16 mm recessed style black plastic bezel enhances LED contrast. Snap-in fixing, requires no additional hardware. 500 mm long wire lead connections. Mounting hole size: 14 mm to 14.2 mm
Voltage Rating = 24 V dc
Light Output Colour = Red
Mounting Hole Size = 14mm
Lamp Size = 10 mm
Length = 21 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Wires
Bezel Style = Prominent
Bezel Colour = Black

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 204417
Unlock Full Specs
to access all available technical data

Similar Products

 - 1302299 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205016 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1302283 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205319 - RS Components, Ltd.
RS Components, Ltd.
View Details