RS Components, Ltd. Hook Up Wire 2010629

Description
AXINDUS KY3007N Hook Up Wire
Request a Quote
Description
AXINDUS KY3007N Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2010629 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2010629
Hook Up Wire 2010629
AXINDUS KY3007N Hook Up Wire

AXINDUS KY3007N Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2010629
Product Name Hook Up Wire
International 0.9300 mm² (0.0014 in²)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Hook Up Wire - 1805972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Hook Up Wire - 1853914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3071 inch (7.8 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1853908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2638 inch (6.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details