RS Components, Ltd. Hook Up Wire 1805922

Description
RS PRO TR0.75BL100 Hook Up Wire
Request a Quote
Description
RS PRO TR0.75BL100 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 1805922 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
1805922
Hook Up Wire 1805922
RS PRO TR0.75BL100 Hook Up Wire

RS PRO TR0.75BL100 Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 1805922
Product Name Hook Up Wire
Nominal Diameter 0.1102 inch (2.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Hook Up Wire - 1805931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Hook Up Wire - 1805941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 1805969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details